L-com, Inc. RF Antennas LCANRBD1025

Description
136-174 MHZ, RUBBER DUCK ANTENNA
Request a Quote Datasheet
Description
136-174 MHZ, RUBBER DUCK ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1025-ND - DigiKey
Thief River Falls, MN, United States
136-174 MHZ, RUBBER DUCK ANTENNA

136-174 MHZ, RUBBER DUCK ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1025-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 2.15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Multi-Band Antennas - 2766663 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details