L-com, Inc. RF Antennas LCANRBD1023

Description
66-88 MHZ, RUBBER DUCK ANTENNA,
Request a Quote Datasheet
Description
66-88 MHZ, RUBBER DUCK ANTENNA,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1023-ND - DigiKey
Thief River Falls, MN, United States
66-88 MHZ, RUBBER DUCK ANTENNA,

66-88 MHZ, RUBBER DUCK ANTENNA,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1023-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 77.0 MHz
Gain 1.8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details