L-com, Inc. RF Antennas LCANOM1153

Description
155 MHZ GOOSENECK ANTENNA SMA FE
Request a Quote Datasheet
Description
155 MHZ GOOSENECK ANTENNA SMA FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1153-ND - DigiKey
Thief River Falls, MN, United States
155 MHZ GOOSENECK ANTENNA SMA FE

155 MHZ GOOSENECK ANTENNA SMA FE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1153-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
WiFi Antennas - 2097305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details