L-com, Inc. RF Antennas LCANOM1128

Description
4 CELLULAR, 5 WI-FI, 1 GPS COMBI
Request a Quote Datasheet
Description
4 CELLULAR, 5 WI-FI, 1 GPS COMBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1128-ND - DigiKey
Thief River Falls, MN, United States
4 CELLULAR, 5 WI-FI, 1 GPS COMBI

4 CELLULAR, 5 WI-FI, 1 GPS COMBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1128-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195761-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
5 suppliers
Telemetry Antennas - 1853075 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details