L-com, Inc. RF Antennas LCANOM1086

Description
136-174 MHZ OMNI ANTENNA 5.5 DBI
Request a Quote Datasheet
Description
136-174 MHZ OMNI ANTENNA 5.5 DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1086-ND - DigiKey
Thief River Falls, MN, United States
136-174 MHZ OMNI ANTENNA 5.5 DBI

136-174 MHZ OMNI ANTENNA 5.5 DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1086-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
Multi-Band Antennas - 2720164 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 8.15 dB
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details