L-com, Inc. RF Antennas HG2424EG-1-TM

Description
2.4 GHZ TO 2.5 GHZ 24 DBI GRID A
Request a Quote Datasheet
Description
2.4 GHZ TO 2.5 GHZ 24 DBI GRID A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2424EG-1-TM-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHZ TO 2.5 GHZ 24 DBI GRID A

2.4 GHZ TO 2.5 GHZ 24 DBI GRID A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2424EG-1-TM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 24 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-201 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 7125.0 MHz
Technology Type Chip
View Details
3 suppliers