L-com, Inc.
RF Antennas
HG2420EG-NF-5PK
Description
ANTGRID 2.4GHZ 20DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTGRID 2.4GHZ 20DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-HG2420EG-NF-5PK-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN
|
|
Primary Frequency Range
|
2450.0 MHz
|
|
Gain
|
20 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Gain
33 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3 suppliers
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details