L-com, Inc. RF Antennas HG2415Y-NM

Description
ANTYAGI 2.4GHZ 14.5DBI
Request a Quote Datasheet
Description
ANTYAGI 2.4GHZ 14.5DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2415Y-NM-ND - DigiKey
Thief River Falls, MN, United States
ANTYAGI 2.4GHZ 14.5DBI

ANTYAGI 2.4GHZ 14.5DBI

Buy Now Datasheet
WiFi Antennas - 297460 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297460
WiFi Antennas 297460
ANTYagi 2.4GHz 14.5dBi

ANTYagi 2.4GHz 14.5dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2415Y-NM-ND 297460
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 14.5 dB 14.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 15dBi Fiberglass Antenna With N Male St. Connector - ET-GS15FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 15 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details