L-com, Inc. RF Antennas HG2415Y-NF

Description
ANT 2.4GHZ 15DBI YAGI N FEMALE
Request a Quote Datasheet
Description
ANT 2.4GHZ 15DBI YAGI N FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2415Y-NF-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4GHZ 15DBI YAGI N FEMALE

ANT 2.4GHZ 15DBI YAGI N FEMALE

Buy Now Datasheet
WiFi Antennas - 286944 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
286944
WiFi Antennas 286944
ANT 2.4GHZ 15DBI YAGI N FEMALE

ANT 2.4GHZ 15DBI YAGI N FEMALE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2415Y-NF-ND 286944
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 14.5 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM 16dBi Yagi Antenna With RG58 White (L-3Mtr) Cable + SMA Male St. Connector - ET-GS16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 1900.0 MHz
Gain 16 dB
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers