L-com, Inc. RF Antennas HG2409P-TF

Description
ANTFLAT PATCH 2.4GHZ 8DBI
Request a Quote Datasheet
Description
ANTFLAT PATCH 2.4GHZ 8DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2409P-TF-ND - DigiKey
Thief River Falls, MN, United States
ANTFLAT PATCH 2.4GHZ 8DBI

ANTFLAT PATCH 2.4GHZ 8DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2409P-TF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details