L-com, Inc. RF Antennas HG2408U-NM

Description
ANTMASTMNT OMNI 2.4GHZ 8DBI
Request a Quote Datasheet
Description
ANTMASTMNT OMNI 2.4GHZ 8DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2408U-NM-ND - DigiKey
Thief River Falls, MN, United States
ANTMASTMNT OMNI 2.4GHZ 8DBI

ANTMASTMNT OMNI 2.4GHZ 8DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2408U-NM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g, Bluetooth, CDMA, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00025 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details