L-com, Inc. RF Antennas HG2405RD-NM

Description
ANTRUBBER DUCK 2.4GHZ 5DB
Request a Quote Datasheet
Description
ANTRUBBER DUCK 2.4GHZ 5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2405RD-NM-ND - DigiKey
Thief River Falls, MN, United States
ANTRUBBER DUCK 2.4GHZ 5DB

ANTRUBBER DUCK 2.4GHZ 5DB

Buy Now Datasheet
WiFi Antennas - 286941 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
286941
WiFi Antennas 286941
ANTRubber Duck 2.4GHz 5dB

ANTRubber Duck 2.4GHz 5dB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2405RD-NM-ND 286941
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 5.5 dB 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2195892-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details