L-com, Inc. RF Antennas HG2342-17DP-065-8NF

Description
2300-2700MHZ/3300-42 00MHZ, 17DBI
Request a Quote Datasheet
Description
2300-2700MHZ/3300-42 00MHZ, 17DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2342-17DP-065-8NF-ND - DigiKey
Thief River Falls, MN, United States
2300-2700MHZ/3300-42 00MHZ, 17DBI

2300-2700MHZ/3300-4200MHZ, 17DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2342-17DP-065-8NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.16e, SOFDMA, WiMax, WLAN
Primary Frequency Range 2500.0 to 3750.0 MHz
Gain 17 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details