1920 MHZ TO 2170 MHZ GRID ANTENN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG1922EG-1-NF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM |
| Primary Frequency Range | 2045.0 MHz |
| Gain | 22 dB |
| VSWR | 1.5 :1 |
Right hand circular polarised