Bulgin Limited Electronic Surplus - FX0457 FX0457

Description
Manufacturer: Bulgin Win Source Part Number: 1176201-FX0457 Termination Style: PC Pin Mounting Style: PCB Contact Finish: Silver Contact Material: Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 5mm x 20mm Voltage: 250V Orientation: Horizontal Categories: Circuit Protection Manufacturer Homepage: www.bulgin.co.uk Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A
Request a Quote
Description
Manufacturer: Bulgin Win Source Part Number: 1176201-FX0457 Termination Style: PC Pin Mounting Style: PCB Contact Finish: Silver Contact Material: Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 5mm x 20mm Voltage: 250V Orientation: Horizontal Categories: Circuit Protection Manufacturer Homepage: www.bulgin.co.uk Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FX0457 - 1176201-FX0457 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FX0457
1176201-FX0457
Electronic Surplus - FX0457 1176201-FX0457
Manufacturer: Bulgin Win Source Part Number: 1176201-FX0457 Termination Style: PC Pin Mounting Style: PCB Contact Finish: Silver Contact Material: Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 5mm x 20mm Voltage: 250V Orientation: Horizontal Categories: Circuit Protection Manufacturer Homepage: www.bulgin.co.uk Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A

Manufacturer: Bulgin
Win Source Part Number: 1176201-FX0457
Termination Style: PC Pin
Mounting Style: PCB
Contact Finish: Silver
Contact Material: Brass
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 5mm x 20mm
Voltage: 250V
Orientation: Horizontal
Categories: Circuit Protection
Manufacturer Homepage: www.bulgin.co.uk
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1176201-FX0457
Product Name Electronic Surplus - FX0457
Mounting / Packaging PCB
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Listed - G20PA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details