Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
L-COM, INC.
FX0415/S -- FUSEHOLDERS
L-com, Inc.
Fuseholders
FX0415/S
Description
32X6.3MM FUSEHOLDER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
32X6.3MM FUSEHOLDER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fuseholders
5073-FX0415/S-ND
Fuseholders
5073-FX0415/S-ND
32X6.3MM FUSEHOLDER
32X6.3MM FUSEHOLDER
Buy Now
Datasheet
Powell Electronics, Inc.
Swedesboro, NJ, United States
Fuse Holders
FX0415/S
Fuse Holders
FX0415/S
6.3X32MM TOUCHPROOF PANEL MTG-SCREW
6.3X32MM TOUCHPROOF PANEL MTG-SCREW
Buy Now
Technical Specifications
DigiKey
Powell Electronics, Inc.
Product Category
Fuse Holders
Fuse Holders
Product Number
5073-FX0415/S-ND
FX0415/S
Product Name
Fuseholders
Fuse Holders
Rated Operating Voltage
250 volts
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Interpower
Fuse Carrier for ¼"x1-¼" (6.3mm x 32mm) fuses
80920200
Specs
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
VICFUSE
Fuse Blocks - V-45A
Specs
Normal Operating Current
8 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL
View Details
RS Components, Ltd.
Fuse Holders
2165373
Specs
Standard Fuse Size Accomodated
Other; (A1)
View Details
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1
FPG6
Specs
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 to 16 amps
Rated Operating Voltage
250 to 500 volts
View Details