Bulgin Limited Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers FX0380

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Fuse Size: 5mm x 20mm Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Fuse Size: 5mm x 20mm Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Fuse Size: 5mm x 20mm Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Bulk
Part Status: Obsolete
Fuse Size: 5mm x 20mm
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Termination Style: PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details