Fairview Microwave Inc. RF Antennas FMWPR019-7

Description
WG ANTENNA WR-19 40-60 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-19 40-60 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWPR019-7-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-19 40-60 GHZ

WG ANTENNA WR-19 40-60 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWPR019-7-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 50000.0 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Rf Antenna - 875-NN02-201 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 7125.0 MHz
Technology Type Chip
View Details
3 suppliers