Fairview Microwave Inc. RF Antennas FMWPR015-7

Description
WG ANTENNA WR-15 50-75 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-15 50-75 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWPR015-7-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-15 50-75 GHZ

WG ANTENNA WR-15 50-75 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWPR015-7-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 62500.0 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2G/3G/4G & GLONASS Combo Screwable Puck Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-234GLSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 to 28 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers