Fairview Microwave Inc. RF Antennas FMWPR010-7

Description
WG ANTENNA WR-10 75-110 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-10 75-110 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWPR010-7-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-10 75-110 GHZ

WG ANTENNA WR-10 75-110 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWPR010-7-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 92500.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 16dBi Yagi Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 16 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers