Fairview Microwave Inc. RF Antennas FMWPR008-7

Description
WG ANTENNA WR-8 90-140 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-8 90-140 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWPR008-7-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-8 90-140 GHZ

WG ANTENNA WR-8 90-140 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWPR008-7-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 115000.0 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
433MHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-4335R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details