Fairview Microwave Inc. RF Switches FMWGS6024

Description
WG EM RELAY SWITCH WR-137 8.2 GH
Request a Quote Datasheet
Description
WG EM RELAY SWITCH WR-137 8.2 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMWGS6024-ND - DigiKey
Thief River Falls, MN, United States
WG EM RELAY SWITCH WR-137 8.2 GH

WG EM RELAY SWITCH WR-137 8.2 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMWGS6024-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5850 to 8200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details