Fairview Microwave Inc. RF Amplifiers FMWGA3219

Description
WG POWER AMP WR-15 50-75 GHZ UG-
Request a Quote Datasheet
Description
WG POWER AMP WR-15 50-75 GHZ UG-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3219-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3219-ND
RF Amplifiers 5328-FMWGA3219-ND
WG POWER AMP WR-15 50-75 GHZ UG-

WG POWER AMP WR-15 50-75 GHZ UG-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3219-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50000 to 75000 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers