Fairview Microwave Inc. RF Amplifiers FMWGA3218

Description
WG POWER AMP WR-19 40-60 GHZ UG-
Request a Quote Datasheet
Description
WG POWER AMP WR-19 40-60 GHZ UG-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3218-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3218-ND
RF Amplifiers 5328-FMWGA3218-ND
WG POWER AMP WR-19 40-60 GHZ UG-

WG POWER AMP WR-19 40-60 GHZ UG-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3218-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40000 to 60000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
View Details
RF & MW Power Amplifier - SE2605L-RN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers