Fairview Microwave Inc. RF Amplifiers FMWGA3216

Description
WG POWER AMP WR-28 26.5-40 GHZ U
Request a Quote Datasheet
Description
WG POWER AMP WR-28 26.5-40 GHZ U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3216-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3216-ND
RF Amplifiers 5328-FMWGA3216-ND
WG POWER AMP WR-28 26.5-40 GHZ U

WG POWER AMP WR-28 26.5-40 GHZ U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3216-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
Sky5® Mid and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details