Fairview Microwave Inc. Attenuators FMWGA3211

Description
WG VOLT VAR ATTN WR-22 33-50 GHZ
Request a Quote Datasheet
Description
WG VOLT VAR ATTN WR-22 33-50 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWGA3211-ND - DigiKey
Thief River Falls, MN, United States
WG VOLT VAR ATTN WR-22 33-50 GHZ

WG VOLT VAR ATTN WR-22 33-50 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWGA3211-ND
Product Name Attenuators
Attenuation 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details