Fairview Microwave Inc. RF Amplifiers FMWGA3206

Description
WG LOW NOISE AMP WR-10 75-110 GH
Request a Quote Datasheet
Description
WG LOW NOISE AMP WR-10 75-110 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3206-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3206-ND
RF Amplifiers 5328-FMWGA3206-ND
WG LOW NOISE AMP WR-10 75-110 GH

WG LOW NOISE AMP WR-10 75-110 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3206-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 75000 to 110000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
6 - 18 GHz Low Noise Amplifier - CMD328K3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers