Fairview Microwave Inc. RF Circulators and Isolators FMWCR1000

Description
WG CIRCULATOR WR-112 7.05-10 GHZ
Request a Quote Datasheet
Description
WG CIRCULATOR WR-112 7.05-10 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWCR1000-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWCR1000-ND
RF Circulators and Isolators 5328-FMWCR1000-ND
WG CIRCULATOR WR-112 7.05-10 GHZ

WG CIRCULATOR WR-112 7.05-10 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWCR1000-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 140 to 300MHz - UIYDC5656A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details