Fairview Microwave Inc. RF Directional Coupler FMWCP1066

Description
WG COUPLER WR-112 7.05-10 GHZ 50
Request a Quote Datasheet
Description
WG COUPLER WR-112 7.05-10 GHZ 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMWCP1066-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMWCP1066-ND
RF Directional Coupler 5328-FMWCP1066-ND
WG COUPLER WR-112 7.05-10 GHZ 50

WG COUPLER WR-112 7.05-10 GHZ 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMWCP1066-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CGN-30-1.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1800.00 to 1900.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
QH-0550, 3 dB Quadrature Hybrid - QH-0550 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 5000.00 to 50000.00 MHz
View Details