Fairview Microwave Inc. RF Directional Coupler FMWCP1054

Description
WG COUPLER WR-75 10-15 GHZ 50 DB
Request a Quote Datasheet
Description
WG COUPLER WR-75 10-15 GHZ 50 DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMWCP1054-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMWCP1054-ND
RF Directional Coupler 5328-FMWCP1054-ND
WG COUPLER WR-75 10-15 GHZ 50 DB

WG COUPLER WR-75 10-15 GHZ 50 DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMWCP1054-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

16 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-16-182-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details