Fairview Microwave Inc. RF Directional Coupler FMWCP1041

Description
WG COUPLER WR-42 18-26.5 GHZ 40
Request a Quote Datasheet
Description
WG COUPLER WR-42 18-26.5 GHZ 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMWCP1041-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMWCP1041-ND
RF Directional Coupler 5328-FMWCP1041-ND
WG COUPLER WR-42 18-26.5 GHZ 40

WG COUPLER WR-42 18-26.5 GHZ 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMWCP1041-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-10-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
PT-0020, RESISTIVE PICK-OFF TEE - PT-0020 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 20000.00 MHz
View Details