Fairview Microwave Inc. Attenuators FMWAT1010-30

Description
WG FIXED ATTN WR-15 50-75 GHZ
Request a Quote Datasheet
Description
WG FIXED ATTN WR-15 50-75 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWAT1010-30-ND - DigiKey
Thief River Falls, MN, United States
WG FIXED ATTN WR-15 50-75 GHZ

WG FIXED ATTN WR-15 50-75 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWAT1010-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 863-1257-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 1 to 31 dB
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
3 suppliers
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details