Fairview Microwave Inc. Attenuators FMWAT1004-30

Description
WG FIXED ATTN WR-22 33-50 GHZ
Request a Quote Datasheet
Description
WG FIXED ATTN WR-22 33-50 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWAT1004-30-ND - DigiKey
Thief River Falls, MN, United States
WG FIXED ATTN WR-22 33-50 GHZ

WG FIXED ATTN WR-22 33-50 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWAT1004-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-KAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details