Fairview Microwave Inc. RF Antennas FMWAN510-15NF

Description
WR-510 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet
Description
WR-510 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN510-15NF-ND - DigiKey
Thief River Falls, MN, United States
WR-510 WAVEGUIDE STANDARD GAIN H

WR-510 WAVEGUIDE STANDARD GAIN H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN510-15NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1825.0 MHz
Gain 15 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 25dBi Yagi Antenna With RG58 Cable (L-1Mtr) + SMA Male St. Connector - ET-91525Y3-2L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 915.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers