Fairview Microwave Inc. RF Antennas FMWAN187-15

Description
WG ANTENNA WR-187 3.95-5.85 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-187 3.95-5.85 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN187-15-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-187 3.95-5.85 GHZ

WG ANTENNA WR-187 3.95-5.85 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN187-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4900.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86825FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
Gain 25 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers