Fairview Microwave Inc. RF Antennas FMWAN1156

Description
SPCL WG ANTENNA 2.4MM JACK 18-50
Request a Quote Datasheet
Description
SPCL WG ANTENNA 2.4MM JACK 18-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1156-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA 2.4MM JACK 18-50

SPCL WG ANTENNA 2.4MM JACK 18-50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1156-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 34000.0 MHz
Gain 20 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI12M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers