Fairview Microwave Inc. RF Antennas FMWAN1155

Description
SPCL WG ANTENNA 2.4MM JACK 18-50
Request a Quote Datasheet
Description
SPCL WG ANTENNA 2.4MM JACK 18-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1155-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA 2.4MM JACK 18-50

SPCL WG ANTENNA 2.4MM JACK 18-50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1155-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 34000.0 MHz
Gain 15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details