Fairview Microwave Inc. RF Antennas FMWAN1151

Description
SPCL WG ANTENNA SMA JACK 0.8-8 G
Request a Quote Datasheet
Description
SPCL WG ANTENNA SMA JACK 0.8-8 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1151-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA SMA JACK 0.8-8 G

SPCL WG ANTENNA SMA JACK 0.8-8 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1151-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4400.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 18dBi Yagi Antenna With RG58 Cable (L-20cm) + N Female St. Connector - ET-GS18Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 900.0 MHz
Gain 18 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers