Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
FAIRVIEW MICROWAVE INC.
FMWAN112-20NF -- RF ANTENNAS
Fairview Microwave Inc.
RF Antennas
FMWAN112-20NF
Description
WG ANTENNA WG COAX ADAPT WR-112-
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-112-
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FMWAN112-20NF-ND
RF Antennas
5328-FMWAN112-20NF-ND
WG ANTENNA WG COAX ADAPT WR-112-
WG ANTENNA WG COAX ADAPT WR-112-
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Antennas
Product Number
5328-FMWAN112-20NF-ND
Product Name
RF Antennas
Applications
General Purpose
Primary Frequency Range
8525.0 MHz
Gain
20 dB
VSWR
1.3 :1
Unlock Full Specs
to access all available technical data
Similar Products
Ignion
RF Antennas
NN02-250
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range
700.0 to 2600.0 MHz
Gain
0.2000 to 3.3 dB
View Details
2
suppliers
RS Components, Ltd.
Multi-Band Antennas
1767070
Specs
Applications
Multi-band
Primary Frequency Range
850.0 to ? MHz
Gain
8 dB
View Details
Copper Mountain Technologies
mmWave OTA Antenna Test System for Far Field up to 158cm
Specs
Applications
Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range
220000.0 MHz
Additional Features
Military or Aerospace Specifications
View Details
A.H. Systems Inc.
Standard Gain Horn
ModelSAS-581
Specs
Applications
Modem or Wireless Network; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details