Fairview Microwave Inc. RF Antennas FMWAN1078

Description
WG ANTENNA WR-15 55-65 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-15 55-65 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1078-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-15 55-65 GHZ

WG ANTENNA WR-15 55-65 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1078-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 60000.0 MHz
Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers