WG ANTENNA WR-8 100-112 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWAN1059-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 106000.0 MHz |
| Gain | 20 dB |
Dual slant ±45°