Fairview Microwave Inc. RF Antennas FMWAN1033

Description
WG ANTENNA WR-19 50-58 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-19 50-58 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1033-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-19 50-58 GHZ

WG ANTENNA WR-19 50-58 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1033-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 54000.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 5dbi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers