Fairview Microwave Inc. RF Antennas FMWAN1016

Description
WG ANTENNA WR-12 60-90 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-12 60-90 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1016-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-12 60-90 GHZ

WG ANTENNA WR-12 60-90 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1016-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 75000.0 MHz
Gain 25 dB
VSWR 1.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM GPRS 5dBi Screw Mount Spring Antenna With RG174 (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-GSGP5SR-1L3-SMS-SR36 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers