Fairview Microwave Inc. RF Antennas FMWAN090-10SM

Description
WG ANTENNA WG COAX ADAPT WR-90-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-90-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN090-10SM-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-90-

WG ANTENNA WG COAX ADAPT WR-90-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN090-10SM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 10 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS/Galileo L1 + L2 Band SMD Passive Ceramic Antenna (25x25x2mm) - ET-GPL12-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers