Fairview Microwave Inc. RF Antennas FMWAN075-15ELNF

Description
WG ANTENNA WG COAX ADAPT WR-75-T
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-75-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN075-15ELNF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-75-T

WG ANTENNA WG COAX ADAPT WR-75-T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN075-15ELNF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 12500.0 MHz
Gain 15 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/IRNSS L1+L2 Dual Stacked Active Ceramic Patch Antenna With RG174 (L-25CM) + SMA Male R/A Connector (25*18*2mm) - ET-GPIRPA-1BL25C25*18*2G-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1176.5 to 1602.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers