Fairview Microwave Inc. RF Antennas FMWAN062-20

Description
WG ANTENNA WR-62 12.4-18 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-62 12.4-18 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN062-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-62 12.4-18 GHZ

WG ANTENNA WR-62 12.4-18 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN062-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 15200.0 MHz
Gain 20 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna (35*35mm) - ET-GPL1-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Primary Frequency Range 1575.4 MHz
Form Factor / Mounting Internal
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers