Fairview Microwave Inc. RF Antennas FMWAN042-20KM

Description
WG ANTENNA WG COAX ADAPT WR-42-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-42-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN042-20KM-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-42-

WG ANTENNA WG COAX ADAPT WR-42-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN042-20KM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22250.0 MHz
Gain 20 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G 5dBi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LT5PC-5L10CP23-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers