Fairview Microwave Inc. RF Antennas FMWAN042-15KM

Description
WG ANTENNA WG COAX ADAPT WR-42-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-42-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN042-15KM-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-42-

WG ANTENNA WG COAX ADAPT WR-42-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN042-15KM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22250.0 MHz
Gain 15 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G 5dBi Rubber Magnetic Antenna with RG174 Cable (L -3Mtr) + SMA Male St Connector - ET-5G5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details