Fairview Microwave Inc. RF Antennas FMWAN034-15

Description
WG ANTENNA WR-34 22-33 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-34 22-33 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN034-15-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-34 22-33 GHZ

WG ANTENNA WR-34 22-33 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN034-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27500.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers