Fairview Microwave Inc. RF Antennas FMWAN022-15OMT

Description
WG ANTENNA WR-22 33-50 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-22 33-50 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN022-15OMT-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-22 33-50 GHZ

WG ANTENNA WR-22 33-50 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN022-15OMT-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 41500.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna 15*15 - ET-GPL1-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers